Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F27R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9746 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9746
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9746
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9746
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details