Panasonic Surface Mount Resistors ERJP06F2741V

Description
Panasonic ERJP06F2741V
Request a Quote Datasheet
Description
Panasonic ERJP06F2741V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277789
Surface Mount Resistors 277789
Panasonic ERJP06F2741V

Panasonic ERJP06F2741V

Supplier's Site
Res, 2K74, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y6945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y6945
Res, 2K74, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y6945
RES, 2K74, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.74kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K74, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.74kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277789 85Y6945
Product Name Surface Mount Resistors Res, 2K74, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 2740 ohms 2740 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers