Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F24R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9741
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9741
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 24 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9741
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 24 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers