Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F2401V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9743
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9743
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0804
Res, 2K4, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0804
RES, 2K4, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.4kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K4, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2.4kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9743 12AC0804
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 2K4, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers