Panasonic Res, 2K26, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic ERJP06F2261V

Description
RES, 2K26, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 29AH4600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
29AH4600
Res, 2K26, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 29AH4600
RES, 2K26, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K26, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.26kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4600
Product Name Res, 2K26, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers