Panasonic Surface Mount Resistors ERJP06F20R0V

Description
Panasonic ERJP06F20R0V
Request a Quote Datasheet
Description
Panasonic ERJP06F20R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217615
Surface Mount Resistors 7217615
Panasonic ERJP06F20R0V

Panasonic ERJP06F20R0V

Supplier's Site
Surface Mount Resistors - 9228888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228888
Surface Mount Resistors 9228888
Panasonic ERJP06F20R0V

Panasonic ERJP06F20R0V

Supplier's Site
Surface Mount Resistors - 7217615P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217615P
Surface Mount Resistors 7217615P
Panasonic ERJP06F20R0V

Panasonic ERJP06F20R0V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9732 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9732
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9732
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0800
Res, 20R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0800
RES, 20R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217615 9228888 7217615P 62W9732 12AC0800
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 20R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 20 ohms 20 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details