Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F2003V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9736 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9736
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9736
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9736
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details