Panasonic Res, 20K, 1%, 0.5W, 0805; Resistor Case Style Panasonic ERJP06F2002V

Description
RES, 20K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0803
Res, 20K, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0803
RES, 20K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9735
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9735
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0803 62W9735
Product Name Res, 20K, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details