Panasonic Surface Mount Resistors ERJP06F2001V

Description
Panasonic ERJP06F2001V
Request a Quote Datasheet
Description
Panasonic ERJP06F2001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217772
Surface Mount Resistors 7217772
Panasonic ERJP06F2001V

Panasonic ERJP06F2001V

Supplier's Site
Surface Mount Resistors - 9228913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228913
Surface Mount Resistors 9228913
Panasonic ERJP06F2001V

Panasonic ERJP06F2001V

Supplier's Site
Surface Mount Resistors - 7217772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217772P
Surface Mount Resistors 7217772P
Panasonic ERJP06F2001V

Panasonic ERJP06F2001V

Supplier's Site
Res, 2K, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0802
Res, 2K, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0802
RES, 2K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9734 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9734
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9734
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217772 9228913 7217772P 12AC0802 62W9734
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 2K, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details