Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F1800V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9728 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9728
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9728
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 180 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9728
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 180 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details