Panasonic Surface Mount Resistors ERJP06F1210V

Description
Panasonic ERJP06F1210V
Request a Quote Datasheet
Description
Panasonic ERJP06F1210V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287482
Surface Mount Resistors 287482
Panasonic ERJP06F1210V

Panasonic ERJP06F1210V

Supplier's Site
Res, 121R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y6872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
85Y6872
Res, 121R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic 85Y6872
RES, 121R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:121ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 121R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:121ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287482 85Y6872
Product Name Surface Mount Resistors Res, 121R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 121 ohms 121 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details