Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F1202V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9711 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9711
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9711
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0798
Res, 12K, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0798
RES, 12K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 12K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9711 12AC0798
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 12K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details