Panasonic Surface Mount Resistors ERJP06F1200V

Description
Panasonic ERJP06F1200V
Request a Quote Datasheet
Description
Panasonic ERJP06F1200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217674
Surface Mount Resistors 7217674
Panasonic ERJP06F1200V

Panasonic ERJP06F1200V

Supplier's Site
Surface Mount Resistors - 9228894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228894
Surface Mount Resistors 9228894
Panasonic ERJP06F1200V

Panasonic ERJP06F1200V

Supplier's Site
Surface Mount Resistors - 7217674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217674P
Surface Mount Resistors 7217674P
Panasonic ERJP06F1200V

Panasonic ERJP06F1200V

Supplier's Site
Res, 120R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0797
Res, 120R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0797
RES, 120R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:120ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 120R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:120ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 120 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9709 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 120 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9709
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 120 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9709
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 120 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 120 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217674 9228894 7217674P 12AC0797 62W9709
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 120R, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 120 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details