Panasonic Res, 11K, 1%, 0.5W, 0805; Resistor Case Style Panasonic ERJP06F1102V

Description
RES, 11K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:11kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:11kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0796
Res, 11K, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0796
RES, 11K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:11kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 11K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:11kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9706 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9706
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9706
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 11 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0796 62W9706
Product Name Res, 11K, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 11 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details