Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJP06F1100V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9704 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9704
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9704
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9704
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details