Panasonic Surface Mount Resistors ERJP06F1004V

Description
Panasonic ERJP06F1004V
Request a Quote Datasheet
Description
Panasonic ERJP06F1004V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838901
Surface Mount Resistors 1838901
Panasonic ERJP06F1004V

Panasonic ERJP06F1004V

Supplier's Site
Surface Mount Resistors - 1838988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838988P
Surface Mount Resistors 1838988P
Panasonic ERJP06F1004V

Panasonic ERJP06F1004V

Supplier's Site
Surface Mount Resistors - 1838988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838988
Surface Mount Resistors 1838988
Panasonic ERJP06F1004V

Panasonic ERJP06F1004V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9702 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9702
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9702
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0795
Res, 1M, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0795
RES, 1M, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1838901 1838988P 62W9702 12AC0795
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 1M, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details