Panasonic Surface Mount Resistors ERJP06F1003V

Description
Panasonic ERJP06F1003V
Request a Quote Datasheet
Description
Panasonic ERJP06F1003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217909
Surface Mount Resistors 7217909
Panasonic ERJP06F1003V

Panasonic ERJP06F1003V

Supplier's Site
Surface Mount Resistors - 9228939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228939
Surface Mount Resistors 9228939
Panasonic ERJP06F1003V

Panasonic ERJP06F1003V

Supplier's Site
Surface Mount Resistors - 7217909P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217909P
Surface Mount Resistors 7217909P
Panasonic ERJP06F1003V

Panasonic ERJP06F1003V

Supplier's Site
Res, 100K, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0794
Res, 100K, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0794
RES, 100K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 100K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9701 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9701
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9701
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217909 9228939 7217909P 12AC0794 62W9701
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 100K, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details