Panasonic Surface Mount Resistors ERJP06F1002V

Description
Panasonic ERJP06F1002V
Request a Quote Datasheet
Description
Panasonic ERJP06F1002V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217820
Surface Mount Resistors 7217820
Panasonic ERJP06F1002V

Panasonic ERJP06F1002V

Supplier's Site
Surface Mount Resistors - 9228923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228923
Surface Mount Resistors 9228923
Panasonic ERJP06F1002V

Panasonic ERJP06F1002V

Supplier's Site
Surface Mount Resistors - 7217820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217820P
Surface Mount Resistors 7217820P
Panasonic ERJP06F1002V

Panasonic ERJP06F1002V

Supplier's Site
Res, 10K, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0793
Res, 10K, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0793
RES, 10K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9700
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9700
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217820 9228923 7217820P 12AC0793 62W9700
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 10K, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details