Panasonic Surface Mount Resistors ERJP06F1000V

Description
Panasonic ERJP06F1000V
Request a Quote Datasheet
Description
Panasonic ERJP06F1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217662
Surface Mount Resistors 7217662
Panasonic ERJP06F1000V

Panasonic ERJP06F1000V

Supplier's Site
Surface Mount Resistors - 9228890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228890
Surface Mount Resistors 9228890
Panasonic ERJP06F1000V

Panasonic ERJP06F1000V

Supplier's Site
Surface Mount Resistors - 7217662P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217662P
Surface Mount Resistors 7217662P
Panasonic ERJP06F1000V

Panasonic ERJP06F1000V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 62W9698 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
62W9698
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 62W9698
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0791
Res, 100R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0791
RES, 100R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:ERJP06 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217662 9228890 7217662P 62W9698 12AC0791
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic Res, 100R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details