Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic ERJP03J4R7V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic - 62W9693 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic
62W9693
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic 62W9693
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9693
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers