Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic ERJP03J3R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic - 62W9690 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic
62W9690
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic 62W9690
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9690
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details