Panasonic Surface Mount Resistors ERJP03F60R4V

Description
Panasonic ERJP03F60R4V
Request a Quote Datasheet
Description
Panasonic ERJP03F60R4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223711
Surface Mount Resistors 1223711
Panasonic ERJP03F60R4V

Panasonic ERJP03F60R4V

Supplier's Site
Surface Mount Resistors - 1062930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1062930
Surface Mount Resistors 1062930
Panasonic ERJP03F60R4V

Panasonic ERJP03F60R4V

Supplier's Site
Res, 60R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6814
Res, 60R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6814
RES, 60R4, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 60R4, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:60.4ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1223711 1062930 85Y6814
Product Name Surface Mount Resistors Surface Mount Resistors Res, 60R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details