Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F5601V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9664 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9664
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9664
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9664
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details