Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F5600V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9663 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9663
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9663
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9663
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details