Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F51R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9657 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9657
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9657
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9657
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details