Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F47R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9653 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9653
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9653
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 47 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9653
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 47 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details