Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F3302V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 33 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 33 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9637
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9637
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 33 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 33 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9637
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 33 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details