Panasonic Surface Mount Resistors ERJP03F3162V

Description
Panasonic ERJP03F3162V
Request a Quote Datasheet
Description
Panasonic ERJP03F3162V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287475
Surface Mount Resistors 287475
Panasonic ERJP03F3162V

Panasonic ERJP03F3162V

Supplier's Site
Res, 31K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6756
Res, 31K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6756
RES, 31K6, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 31K6, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287475 85Y6756
Product Name Surface Mount Resistors Res, 31K6, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0100 ohms 31600 ohms
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details