Panasonic Res, 301R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic ERJP03F3010V

Description
RES, 301R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:301ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 301R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:301ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6749
Res, 301R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6749
RES, 301R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:301ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 301R, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:301ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6749
Product Name Res, 301R, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 301 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details