Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F3001V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9631 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9631
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9631
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9631
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers