Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F3000V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9630 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9630
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9630
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9630
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details