Panasonic Surface Mount Resistors ERJP03F2491V

Description
Panasonic ERJP03F2491V
Request a Quote Datasheet
Description
Panasonic ERJP03F2491V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287470
Surface Mount Resistors 287470
Panasonic ERJP03F2491V

Panasonic ERJP03F2491V

Supplier's Site
Res, 2K49, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6738
Res, 2K49, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6738
RES, 2K49, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.49kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K49, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.49kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287470 85Y6738
Product Name Surface Mount Resistors Res, 2K49, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 2490 ohms 2490 ohms
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details