Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F2401V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9625
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9625
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9625
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details