Panasonic SMD 240 Ohm 0.2W Resistor ERJP03F2400V

Description
Res Thick Film 0603 240 Ohm 1% 0.2W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP03F2400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 Ohm, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP03F2400V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 240 Ohm 1% 0.2W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP03F2400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 Ohm, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP03F2400V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 240 Ohm 0.2W Resistor - 52-ERJP03F2400V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 240 Ohm 0.2W Resistor
52-ERJP03F2400V
SMD 240 Ohm 0.2W Resistor 52-ERJP03F2400V
Res Thick Film 0603 240 Ohm 1% 0.2W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP03F2400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 Ohm, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP03F2400V can be used for catalog matching and distributor lookup.

Res Thick Film 0603 240 Ohm 1% 0.2W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJP03F2400V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 Ohm, 0.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP03F2400V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJP03F2400V - 1136397-ERJP03F2400V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP03F2400V
1136397-ERJP03F2400V
Chip Resistor - Surface Mount - ERJP03F2400V 1136397-ERJP03F2400V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136397-ERJP03F2400V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 150 V Length: 1.6 mm Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 450 µm Resistance: 240 Ω Power Rating: 200 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 1608

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136397-ERJP03F2400V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.6 mm
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Resistance: 240 Ω
Power Rating: 200 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Case Code (Metric): 1608

Buy Now
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9624 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9624
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9624
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJP03F2400V 1136397-ERJP03F2400V 62W9624
Product Name SMD 240 Ohm 0.2W Resistor Chip Resistor - Surface Mount - ERJP03F2400V Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
3 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details