Panasonic Surface Mount Resistors ERJP03F2212V

Description
Panasonic ERJP03F2212V
Request a Quote Datasheet
Description
Panasonic ERJP03F2212V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287469
Surface Mount Resistors 287469
Panasonic ERJP03F2212V

Panasonic ERJP03F2212V

Supplier's Site
Res, 22K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6728
Res, 22K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6728
RES, 22K1, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 22K1, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287469 85Y6728
Product Name Surface Mount Resistors Res, 22K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 22100 ohms 22100 ohms
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details