Panasonic Res, 220R, 1%, 0.2W, 0603; Resistor Case Style Panasonic ERJP03F2200V

Description
RES, 220R, 1%, 0.2W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 1%, 0.2W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 1%, 0.2W, 0603; Resistor Case Style Panasonic - 12AC0786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.2W, 0603; Resistor Case Style Panasonic
12AC0786
Res, 220R, 1%, 0.2W, 0603; Resistor Case Style Panasonic 12AC0786
RES, 220R, 1%, 0.2W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 220R, 1%, 0.2W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9619 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9619
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9619
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0786 62W9619
Product Name Res, 220R, 1%, 0.2W, 0603; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details