Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP03F1600V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 62W9604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
62W9604
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 62W9604
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 160 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9604
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 160 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details