Panasonic Res, 12R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic ERJP03F12R4V

Description
RES, 12R4, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.4ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 12R4, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.4ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 29AH4459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
29AH4459
Res, 12R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 29AH4459
RES, 12R4, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.4ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 12R4, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.4ohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4459
Product Name Res, 12R4, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 12.4 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details