Panasonic Res, 1K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic ERJP03F1101V

Description
RES, 1K1, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic - 98Y2171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
98Y2171
Res, 1K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic 98Y2171
RES, 1K1, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K1, 1%, 0.2W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1kohm; Product Range:ERJP03 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2171
Product Name Res, 1K1, 1%, 0.2W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details