Panasonic Surface Mount Resistors ERJP03F10R0V

Description
Panasonic ERJP03F10R0V
Request a Quote Datasheet
Description
Panasonic ERJP03F10R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217182
Surface Mount Resistors 7217182
Panasonic ERJP03F10R0V

Panasonic ERJP03F10R0V

Supplier's Site
Surface Mount Resistors - 9228853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228853
Surface Mount Resistors 9228853
Panasonic ERJP03F10R0V

Panasonic ERJP03F10R0V

Supplier's Site
Surface Mount Resistors - 7217182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217182P
Surface Mount Resistors 7217182P
Panasonic ERJP03F10R0V

Panasonic ERJP03F10R0V

Supplier's Site
Res, Thick Film, 10R, 1%, 0.2W, 0603; Resistance Panasonic - 32R9338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.2W, 0603; Resistance Panasonic
32R9338
Res, Thick Film, 10R, 1%, 0.2W, 0603; Resistance Panasonic 32R9338
RES, THICK FILM, 10R, 1%, 0.2W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.2W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7217182 9228853 7217182P 32R9338
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 10R, 1%, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details