Panasonic Current Sense Res, 0R002, 1%, 5 W, 2526; Resistance Panasonic ERJMS6SF2M0U

Description
CURRENT SENSE RES, 0R002, 1%, 5 W, 2526; Resistance:0.002ohm; Product Range:ERJMS6S Series; Resistor Case Style:2526 [6468 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R002, 1%, 5 W, 2526; Resistance:0.002ohm; Product Range:ERJMS6S Series; Resistor Case Style:2526 [6468 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R002, 1%, 5 W, 2526; Resistance Panasonic - 85Y6092 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 1%, 5 W, 2526; Resistance Panasonic
85Y6092
Current Sense Res, 0R002, 1%, 5 W, 2526; Resistance Panasonic 85Y6092
CURRENT SENSE RES, 0R002, 1%, 5 W, 2526; Resistance:0.002ohm; Product Range:ERJMS6S Series; Resistor Case Style:2526 [6468 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 1%, 5 W, 2526; Resistance:0.002ohm; Product Range:ERJMS6S Series; Resistor Case Style:2526 [6468 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6092
Product Name Current Sense Res, 0R002, 1%, 5 W, 2526; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2526 [6468 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A103265CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details