Panasonic Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Panasonic ERJMS4SF1M0U

Description
CURRENT SENSE RES, 0R001, 1%, 3 W, 2512; Resistance:0.001ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R001, 1%, 3 W, 2512; Resistance:0.001ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Panasonic - 85Y6086 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Panasonic
85Y6086
Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Panasonic 85Y6086
CURRENT SENSE RES, 0R001, 1%, 3 W, 2512; Resistance:0.001ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 1%, 3 W, 2512; Resistance:0.001ohm; Product Range:ERJMS4S Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6086
Product Name Current Sense Res, 0R001, 1%, 3 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138551TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details