Panasonic Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Panasonic ERJMS4HF8M0U

Description
CURRENT SENSE RES, 0R008, 1%, 2 W, 2512; Resistance:0.008ohm; Product Range:ERJMS4H Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R008, 1%, 2 W, 2512; Resistance:0.008ohm; Product Range:ERJMS4H Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Panasonic - 85Y6084 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Panasonic
85Y6084
Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Panasonic 85Y6084
CURRENT SENSE RES, 0R008, 1%, 2 W, 2512; Resistance:0.008ohm; Product Range:ERJMS4H Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R008, 1%, 2 W, 2512; Resistance:0.008ohm; Product Range:ERJMS4H Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6084
Product Name Current Sense Res, 0R008, 1%, 2 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details