Panasonic Resistor ERJMP3KF33MU

Description
RES, CURRENT SENSE, AEC-Q200, 0R033, 2010; RESISTANCE:0.033OHM; POWER RATING:500MW; RESISTOR CASE STYLE:2010 [5025 METRIC]; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:ERJM SERIES; PACKAGING:CUT TAPE; RESISTOR ELEMENT MATERIAL:-; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RES, CURRENT SENSE, AEC-Q200, 0R033, 2010; RESISTANCE:0.033OHM; POWER RATING:500MW; RESISTOR CASE STYLE:2010 [5025 METRIC]; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:ERJM SERIES; PACKAGING:CUT TAPE; RESISTOR ELEMENT MATERIAL:-; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 87534036 - Radwell International
Willingboro, NJ, United States
Resistor
87534036
Resistor 87534036
RES, CURRENT SENSE, AEC-Q200, 0R033, 2010; RESISTANCE:0.033OHM; POWER RATING:500MW; RESISTOR CASE STYLE:2010 [5025 METRIC]; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:ERJM SERIES; PACKAGING:CUT TAPE; RESISTOR ELEMENT MATERIAL:-; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RES, CURRENT SENSE, AEC-Q200, 0R033, 2010; RESISTANCE:0.033OHM; POWER RATING:500MW; RESISTOR CASE STYLE:2010 [5025 METRIC]; RESISTANCE TOLERANCE: 1%; PRODUCT RANGE:ERJM SERIES; PACKAGING:CUT TAPE; RESISTOR ELEMENT MATERIAL:-; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 87534036
Product Name Resistor
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers