Panasonic Automotive SMD 0.005ohm Resistor ERJM1WSF5M0U

Description
Current Sense Resistors - SMD 2512 0.005ohm 1% Curr Sense AEC-Q200 Product overview: ERJM1WSF5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005ohm, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJM1WSF5M0U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Current Sense Resistors - SMD 2512 0.005ohm 1% Curr Sense AEC-Q200 Product overview: ERJM1WSF5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005ohm, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJM1WSF5M0U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.005ohm Resistor - 2-ERJM1WSF5M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.005ohm Resistor
2-ERJM1WSF5M0U
Automotive SMD 0.005ohm Resistor 2-ERJM1WSF5M0U
Current Sense Resistors - SMD 2512 0.005ohm 1% Curr Sense AEC-Q200 Product overview: ERJM1WSF5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005ohm, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJM1WSF5M0U can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 2512 0.005ohm 1% Curr Sense AEC-Q200 Product overview: ERJM1WSF5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005ohm, Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2-ERJM1WSF5M0U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 2-ERJM1WSF5M0U
Product Name Automotive SMD 0.005ohm Resistor
Technology / Construction Metal Plate
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details