Panasonic Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic ERJL1DKF50MU

Description
CURRENT SENSE RES, 0R05, 1%, 500 MW; Resistance:0.05ohm; Product Range:ERJL1D Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R05, 1%, 500 MW; Resistance:0.05ohm; Product Range:ERJL1D Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic - 85Y5971 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic
85Y5971
Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic 85Y5971
CURRENT SENSE RES, 0R05, 1%, 500 MW; Resistance:0.05ohm; Product Range:ERJL1D Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 500 MW; Resistance:0.05ohm; Product Range:ERJL1D Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y5971
Product Name Current Sense Res, 0R05, 1%, 500 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details