Panasonic Surface Mount Resistors ERJL08KF10CV

Description
Panasonic ERJL08KF10CV
Request a Quote
Description
Panasonic ERJL08KF10CV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566333
Surface Mount Resistors 566333
Panasonic ERJL08KF10CV

Panasonic ERJL08KF10CV

Supplier's Site
RESISTOR;RESISTOR,LOW OHMIC,1206, 0.25W, 100MOHM - 70068887 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;RESISTOR,LOW OHMIC,1206, 0.25W, 100MOHM
70068887
RESISTOR;RESISTOR,LOW OHMIC,1206, 0.25W, 100MOHM 70068887
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8

  • Small Size and Lightweight
  • High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes
  • Suitable for Both Reflow and Flow Soldering
  • Low Resistive Value
  • Reference Standards — IEC 60115-8, JIS C 5201-8
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 566333 70068887
Product Name Surface Mount Resistors RESISTOR;RESISTOR,LOW OHMIC,1206, 0.25W, 100MOHM
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206
Standards and Certifications RoHS; Aec-q200
Category / Application General Use
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details