RES, 2K2, 5%, 0.125W, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2284826P | 23AJ9963 |
| Product Name | Surface Mount Resistors | Res, 2K2, 5%, 0.125W, 0603 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 |
| Resistance Range | 2200 ohms |