Panasonic
Surface Mount Resistors
ERJH3GJ1R0V
Description
Panasonic ERJH3GJ1R0V
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Panasonic ERJH3GJ1R0V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2284813 |
|
Product Name
|
Surface Mount Resistors |
|
Technology / Construction
|
Thick Film (Chip); Thick Film
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
Resistance Range
45000 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details