Panasonic Surface Mount Resistors ERJH2RF8200X

Description
Panasonic ERJH2RF8200X
Request a Quote
Description
Panasonic ERJH2RF8200X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2284673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284673P
Surface Mount Resistors 2284673P
Panasonic ERJH2RF8200X

Panasonic ERJH2RF8200X

Supplier's Site
Surface Mount Resistors - 2284672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284672
Surface Mount Resistors 2284672
Panasonic ERJH2RF8200X

Panasonic ERJH2RF8200X

Supplier's Site
Surface Mount Resistors - 2284673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2284673
Surface Mount Resistors 2284673
Panasonic ERJH2RF8200X

Panasonic ERJH2RF8200X

Supplier's Site
Res, 820R, 1%, 0.1W, 0402 Rohs Compliant Panasonic - 23AJ8854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.1W, 0402 Rohs Compliant Panasonic
23AJ8854
Res, 820R, 1%, 0.1W, 0402 Rohs Compliant Panasonic 23AJ8854
RES, 820R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 820R, 1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2284673P 23AJ8854
Product Name Surface Mount Resistors Res, 820R, 1%, 0.1W, 0402 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details